TE Connectivity Splices 625246-000

Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Blue Terminal & Contact Weight : 1 G  [.035 OZ ] Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : 1.4 MM  [.055 INCH ] Outside Diameter : 2.79 MM  [.11 INCH ] Product Length : 6.1 MM  [.24 INCH ] Recovered Inside Diameter : 1.27 MM  [.05 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated
Request a Quote
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Blue Terminal & Contact Weight : 1 G  [.035 OZ ] Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : 1.4 MM  [.055 INCH ] Outside Diameter : 2.79 MM  [.11 INCH ] Product Length : 6.1 MM  [.24 INCH ] Recovered Inside Diameter : 1.27 MM  [.05 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 625246-000 - TE Connectivity
Berwyn, PA, United States
Splices
625246-000
Splices 625246-000
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke d Modified Polyvinylidene Fluoride Primary Product Color : Blue Terminal & Contact Weight : 1 G  [.035 OZ ] Contact Features Barrel Type : Closed Dimensions Compatible Insulation Diameter Range : 1.4 MM  [.055 INCH ] Outside Diameter : 2.79 MM  [.11 INCH ] Product Length : 6.1 MM  [.24 INCH ] Recovered Inside Diameter : 1.27 MM  [.05 INCH ] Wire Size (MMSQ) : .75 - .5 Wire Size (AWG) : 18 - 20 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyvinylidene Fluoride
  • Primary Product Color : Blue
  • Terminal & Contact Weight : 1 G  [.035 OZ ]

Contact Features


  • Barrel Type : Closed

Dimensions


  • Compatible Insulation Diameter Range : 1.4 MM  [.055 INCH ]
  • Outside Diameter : 2.79 MM  [.11 INCH ]
  • Product Length : 6.1 MM  [.24 INCH ]
  • Recovered Inside Diameter : 1.27 MM  [.05 INCH ]
  • Wire Size (MMSQ) : .75 - .5
  • Wire Size (AWG) : 18 - 20

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 625246-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Connector Contacts - 102095-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Coax Contacts - 1-1393662-2 - TE Connectivity
Specs
Features RoHS
View Details