TE Connectivity SolderSleeve Shield Terminators 620235-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 9.78 MM  [.385 INCH ] Recovered Inside Diameter (Max) : 5.08 MM  [.2 INCH ] Usage Conditions Operating Temperature (Max) : 175 DEGC  [347 DEGF ] Wire Temperature (Max) (DEGC) : 135
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 9.78 MM  [.385 INCH ] Recovered Inside Diameter (Max) : 5.08 MM  [.2 INCH ] Usage Conditions Operating Temperature (Max) : 175 DEGC  [347 DEGF ] Wire Temperature (Max) (DEGC) : 135
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 620235-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
620235-000
SolderSleeve Shield Terminators 620235-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 9.78 MM  [.385 INCH ] Recovered Inside Diameter (Max) : 5.08 MM  [.2 INCH ] Usage Conditions Operating Temperature (Max) : 175 DEGC  [347 DEGF ] Wire Temperature (Max) (DEGC) : 135

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 9.78 MM  [.385 INCH ]
  • Recovered Inside Diameter (Max) : 5.08 MM  [.2 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 175 DEGC  [347 DEGF ]
  • Wire Temperature (Max) (DEGC) : 135
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 620235-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 002977-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 301664N002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 209211-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 219271N005 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details