TE Connectivity SolderSleeve Shield Terminators 064250-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 4.57 MM  [.18 INCH ] Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote Datasheet
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 4.57 MM  [.18 INCH ] Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 064250-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
064250-000
SolderSleeve Shield Terminators 064250-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 4.57 MM  [.18 INCH ] Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 150

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 4.57 MM  [.18 INCH ]
  • Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ]

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Cable Terminator, Shield Terminator, Wire Terminator

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 064250-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 161622-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Cable Termination - 089827-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 107266-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 059810-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details