TE Connectivity SolderSleeve Shield Terminators 048673-000

Description
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 4.95 MM  [.195 INCH ] Recovered Inside Diameter (Max) : 2.16 MM  [.085 INCH ] Usage Conditions Operating Temperature (Max) : 175 DEGC  [347 DEGF ] Wire Temperature (Max) (DEGC) : 125
Request a Quote Datasheet
Description
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 4.95 MM  [.195 INCH ] Recovered Inside Diameter (Max) : 2.16 MM  [.085 INCH ] Usage Conditions Operating Temperature (Max) : 175 DEGC  [347 DEGF ] Wire Temperature (Max) (DEGC) : 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 048673-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
048673-000
SolderSleeve Shield Terminators 048673-000
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 4.95 MM  [.195 INCH ] Recovered Inside Diameter (Max) : 2.16 MM  [.085 INCH ] Usage Conditions Operating Temperature (Max) : 175 DEGC  [347 DEGF ] Wire Temperature (Max) (DEGC) : 125

Configuration Features


  • Pre-Installed Lead : Yes

Dimensions


  • Expanded Inside Diameter (Min) : 4.95 MM  [.195 INCH ]
  • Recovered Inside Diameter (Max) : 2.16 MM  [.085 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 175 DEGC  [347 DEGF ]
  • Wire Temperature (Max) (DEGC) : 125
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 048673-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Terminators - 230605-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
Power Cable Terminations - 186727-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 2475123-1 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 141025-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details