TE Connectivity Quick Connects, Quick Disconnect Connectors 62021-3

Description
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A100754TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100754TR-ND
Quick Connects, Quick Disconnect Connectors A100754TR-ND
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100754CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100754CT-ND
Quick Connects, Quick Disconnect Connectors A100754CT-ND
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-62021-3
Electronic Connector 392-62021-3
Quick Disconnect Terminal 12-18AWG Brass RCP 15.49mm Tin T/R Product overview: 62021-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62021-3 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 12-18AWG Brass RCP 15.49mm Tin T/R Product overview: 62021-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-62021-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Female Flag Disconnect, 12-18Awg, 6.35Mm; Product Range Amp - Te Connectivity - 16H2240 - Newark, An Avnet Company
Chicago, IL, United States
Female Flag Disconnect, 12-18Awg, 6.35Mm; Product Range Amp - Te Connectivity
16H2240
Female Flag Disconnect, 12-18Awg, 6.35Mm; Product Range Amp - Te Connectivity 16H2240
FEMALE FLAG DISCONNECT, 12-18AWG, 6.35MM; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

FEMALE FLAG DISCONNECT, 12-18AWG, 6.35MM; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site
250 Faston Flag Rec 12-10 Awb Tpbr Rohs Compliant Amp - Te Connectivity - 76AC9955 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston Flag Rec 12-10 Awb Tpbr Rohs Compliant Amp - Te Connectivity
76AC9955
250 Faston Flag Rec 12-10 Awb Tpbr Rohs Compliant Amp - Te Connectivity 76AC9955
250 FASTON FLAG REC 12-10 AWB TPBR ROHS COMPLIANT: YES

250 FASTON FLAG REC 12-10 AWB TPBR ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
62021-3
Terminals 62021-3
Terminals 250 FLAG-FAST RCPT

Terminals 250 FLAG-FAST RCPT

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100754TR-ND 392-62021-3 16H2240 76AC9955 62021-3
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Female Flag Disconnect, 12-18Awg, 6.35Mm; Product Range Amp - Te Connectivity 250 Faston Flag Rec 12-10 Awb Tpbr Rohs Compliant Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data