TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 61944-1

Description
Win Source Part Number: 1030244-61944-1 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Faston Termination: Crimp Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-18 AWG Contact Material: Brass Gender: Female and Male Standard Package: 2,500 Terminal Type: Stacked Length - Overall: 0.810" (20.57mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.120" ~ 0.170" (3.05mm ~ 4.32mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 61944-2; 1217151-1; 63873-1; 61988-3; 62068-1; 1217084-161944-1.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -61944-1-SI,619441,A 27629,A27629CT,61944 -1-ND,A27629TR,A2762 9-ND Base Product Number: 61944
Request a Quote Datasheet
Description
Win Source Part Number: 1030244-61944-1 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Faston Termination: Crimp Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-18 AWG Contact Material: Brass Gender: Female and Male Standard Package: 2,500 Terminal Type: Stacked Length - Overall: 0.810" (20.57mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.120" ~ 0.170" (3.05mm ~ 4.32mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 61944-2; 1217151-1; 63873-1; 61988-3; 62068-1; 1217084-161944-1.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -61944-1-SI,619441,A 27629,A27629CT,61944 -1-ND,A27629TR,A2762 9-ND Base Product Number: 61944
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1030244-61944-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1030244-61944-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1030244-61944-1
Win Source Part Number: 1030244-61944-1 Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: Faston Termination: Crimp Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-18 AWG Contact Material: Brass Gender: Female and Male Standard Package: 2,500 Terminal Type: Stacked Length - Overall: 0.810" (20.57mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.120" ~ 0.170" (3.05mm ~ 4.32mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 61944-2; 1217151-1; 63873-1; 61988-3; 62068-1; 1217084-161944-1.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -61944-1-SI,619441,A 27629,A27629CT,61944 -1-ND,A27629TR,A2762 9-ND Base Product Number: 61944

Win Source Part Number: 1030244-61944-1
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: Faston
Termination: Crimp
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 14-18 AWG
Contact Material: Brass
Gender: Female and Male
Standard Package: 2,500
Terminal Type: Stacked
Length - Overall: 0.810" (20.57mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.120" ~ 0.170" (3.05mm ~ 4.32mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 61944-2; 1217151-1; 63873-1; 61988-3; 62068-1; 1217084-161944-1.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -61944-1-SI,619441,A27629,A27629CT,61944-1-ND,A27629TR,A27629-ND
Base Product Number: 61944

Buy Now Datasheet
Swedesboro, NJ, United States
Terminals
61944-1
Terminals 61944-1
FASTON COMRL RECP STR

FASTON COMRL RECP STR

Buy Now
Singapore, Singapore
Electronic Connector
392-61944-1
Electronic Connector 392-61944-1
Brass Quick Disconnect Terminal 14-18AWG Female/Male 6.35mm Tab Product overview: 61944-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61944-1 can be used for catalog matching and distributor lookup.

Brass Quick Disconnect Terminal 14-18AWG Female/Male 6.35mm Tab Product overview: 61944-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-61944-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A27629TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27629TR-ND
Quick Connects, Quick Disconnect Connectors A27629TR-ND
"0.250"" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27629CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27629CT-ND
Quick Connects, Quick Disconnect Connectors A27629CT-ND
"0.250"" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female and Male 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Piggyback Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity - 34B736 - Newark, An Avnet Company
Chicago, IL, United States
Piggyback Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity
34B736
Piggyback Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity 34B736
PIGGYBACK DISCONNECT, 0.25IN, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

PIGGYBACK DISCONNECT, 0.25IN, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site
250 Faston Rec 18-14 Awg Br Amp - Te Connectivity - 76AC9950 - Newark, An Avnet Company
Chicago, IL, United States
250 Faston Rec 18-14 Awg Br Amp - Te Connectivity
76AC9950
250 Faston Rec 18-14 Awg Br Amp - Te Connectivity 76AC9950
250 FASTON REC 18-14 AWG BR

250 FASTON REC 18-14 AWG BR

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 61944-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
61944-1
Quick Connects, Quick Disconnect Connectors 61944-1
CONN QC RCPT/TAB 14-18AWG 0.250

CONN QC RCPT/TAB 14-18AWG 0.250

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1030244-61944-1 61944-1 392-61944-1 A27629TR-ND 34B736 76AC9950 61944-1
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals Electronic Connector Quick Connects, Quick Disconnect Connectors Piggyback Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity 250 Faston Rec 18-14 Awg Br Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Termination Crimp Receptacle Crimp
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details