TE Connectivity
Shielded Contacts
110834-000
Description
Contact Features Shielded Contact Style : Pin
Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire/Cable Type : Coaxial
Request a Quote
Email Supplier
Description
Contact Features Shielded Contact Style : Pin
Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire/Cable Type : Coaxial
Request a Quote
Email Supplier
Suppliers
Contact Features Shielded Contact Style : Pin
Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire/Cable Type : Coaxial
Contact Features
- Shielded Contact Style : Pin
Product Type Features
- Shielded Contact Product Type : Contact
- Shielded Contact Wire/Cable Type : Coaxial
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
110834-000 |
|
Product Name
|
Shielded Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Nickel
Features
RoHS
North American
15 to 20 AWG
View Details
North American
30 to 32 AWG
International
0.0300 to 0.0500 mm2
View Details