Anderson Power Products 5 Position Mini SPEC Pak ® Plug White 114916P4-50

Description
Wire Protection (optional) Not Required for IP68 Sealing 3 Position MiniSPEC Pak® Plug White Also found in: /SPEC Pak Mini 3/SPEC Pak Mini 3 PL
Request a Quote
Description
Wire Protection (optional) Not Required for IP68 Sealing 3 Position MiniSPEC Pak® Plug White Also found in: /SPEC Pak Mini 3/SPEC Pak Mini 3 PL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

114916P4-50 is a sealing plug accessory for the 3 Position Mini PL SPEC Pak® connector series, designed for use with SK7-019M03 female panel mount connectors to provide splash resistance in the unmated condition. It is compatible with wire outer diameters of 4.0 to 4.8 mm (0.16 to 0.19 in). The sealing plug is made of EPDM, has a flammability rating of UL 94 V-0, and operates within a temperature range of -20 to 105°C. Minimum order quantity is 50 units.

Datasheet Summary
Powered by GS/AI

114916P4-50 is a sealing plug accessory for the 3 Position Mini PL SPEC Pak® connector series, designed for use with SK7-019M03 female panel mount connectors to provide splash resistance in the unmated condition. It is compatible with wire outer diameters of 4.0 to 4.8 mm (0.16 to 0.19 in). The sealing plug is made of EPDM, has a flammability rating of UL 94 V-0, and operates within a temperature range of -20 to 105°C. Minimum order quantity is 50 units.

Suppliers

Company
Product
Description
Supplier Links
5 Position Mini SPEC Pak ® Plug White - 114916P4-50 - Anderson Power Products
Sterling, MA, United States
5 Position Mini SPEC Pak ® Plug White
114916P4-50
5 Position Mini SPEC Pak ® Plug White 114916P4-50
Wire Protection (optional) Not Required for IP68 Sealing 3 Position MiniSPEC Pak® Plug White Also found in: /SPEC Pak Mini 3/SPEC Pak Mini 3 PL

Wire Protection (optional) Not Required for IP68 Sealing 3 Position MiniSPEC Pak® Plug White Also found in: /SPEC Pak Mini 3/SPEC Pak Mini 3 PL

Supplier's Site Datasheet
Circular Connector Accessories - 2243-114916P4-50-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
2243-114916P4-50-ND
Circular Connector Accessories 2243-114916P4-50-ND
Connector

Connector

Buy Now Datasheet
3P Mini Spec Pak Wire Plug White Rohs Compliant Anderson Power Products - 75T4961 - Newark, An Avnet Company
Chicago, IL, United States
3P Mini Spec Pak Wire Plug White Rohs Compliant Anderson Power Products
75T4961
3P Mini Spec Pak Wire Plug White Rohs Compliant Anderson Power Products 75T4961
3P MINI SPEC PAK WIRE PLUG WHITE ROHS COMPLIANT: YES

3P MINI SPEC PAK WIRE PLUG WHITE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 114916P4-50 2243-114916P4-50-ND 75T4961
Product Name 5 Position Mini SPEC Pak ® Plug White Circular Connector Accessories 3P Mini Spec Pak Wire Plug White Rohs Compliant Anderson Power Products
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 176800871 - Radwell International
Anderson Power Products
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers