TE Connectivity RF Contacts 6162-234-1277

Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Unplated Contact Mating Retention : With Contact Orientation : Straight Contact Type : Pin Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote
Description
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Unplated Contact Mating Retention : With Contact Orientation : Straight Contact Type : Pin Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 6162-234-1277 - TE Connectivity
Berwyn, PA, United States
RF Contacts
6162-234-1277
RF Contacts 6162-234-1277
Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Unplated Contact Mating Retention : With Contact Orientation : Straight Contact Type : Pin Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 23
  • Contact Mating Area Plating Material : Unplated
  • Contact Mating Retention : With
  • Contact Orientation : Straight
  • Contact Type : Pin

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax
Buy Now
Circular Contact, Pin, Crimp, 12Awg; Product Range Deutsch Te Connectivity - 73AH7463 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, 12Awg; Product Range Deutsch Te Connectivity
73AH7463
Circular Contact, Pin, Crimp, 12Awg; Product Range Deutsch Te Connectivity 73AH7463
CIRCULAR CONTACT, PIN, CRIMP, 12AWG; Product Range:QPL Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:AMP MIL-DTL-38999 Series I, II, III, and IV Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, CRIMP, 12AWG; Product Range:QPL Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:AMP MIL-DTL-38999 Series I, II, III, and IV Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 6162-234-1277 73AH7463
Product Name RF Contacts Circular Contact, Pin, Crimp, 12Awg; Product Range Deutsch Te Connectivity
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
Circular Contact, Socket, 22Awg, Crimp; Product Range Te Connectivity - 23AC1089 - Newark, An Avnet Company
Specs
Type Contact
Material Brass
Shape / Form Socket or Receptacle; Socket
View Details
Automotive Terminals - 0460-204-12141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers
Automotive Terminals - 1-2389404-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details