1201-SSA-0020-1 -- RFI AND EMI - CONTACTS, FINGERSTOCK AND GASKETS
TE Connectivity
RFI and EMI - Contacts, Fingerstock and Gaskets
1201-SSA-0020-1
Description
SSA CORD 2.0MM X 1M L
-
Quarktwin Technology Ltd.
Datasheet
Description
SSA CORD 2.0MM X 1M L
Datasheet
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1201-SSA-0020-1 |
|
Product Name
|
RFI and EMI - Contacts, Fingerstock and Gaskets |
|
Type
|
Contact; Gasket
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Length
11.81 inch (300 mm)
OD / Width
11.81 inch (300 mm)
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
OD / Width
12 to 48 inch (305 to 1219 mm)
Thickness
0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Material
Silver Graphite
Shape / Form
Assembly; Plunger
Plating / Coating
Tin
View Details