TE Connectivity Dip Adapter, 14 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 614-DG5

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Dip Adapter, 14 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 14F2945 - Newark, An Avnet Company
Chicago, IL, United States
Dip Adapter, 14 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
14F2945
Dip Adapter, 14 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 14F2945
DIP ADAPTER, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:600 Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP ADAPTER, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:600 Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
614-Dg5=Adaptor Plug Assy / Te Connectivity / Buchanan Buchanan - Te Connectivity - 42AJ5502 - Newark, An Avnet Company
Chicago, IL, United States
614-Dg5=Adaptor Plug Assy / Te Connectivity / Buchanan Buchanan - Te Connectivity
42AJ5502
614-Dg5=Adaptor Plug Assy / Te Connectivity / Buchanan Buchanan - Te Connectivity 42AJ5502
614-DG5=ADAPTOR PLUG ASSY / TE CONNECTIVITY / BUCHANAN

614-DG5=ADAPTOR PLUG ASSY / TE CONNECTIVITY / BUCHANAN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 614-DG5 14F2945
Product Name Dip Adapter, 14 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1/0 Cable - 1323G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers