Anderson Power Products Powerpole ® PP120 Silver Plated Wire Contacts #1/0 Cable 1323G2

Description
Powerpole® PP120 Silver Plated Wire Contacts #1/0 Cable Low Mating Force Also found in: /Powerpole® 120/SB Smart
Request a Quote
Description
Powerpole® PP120 Silver Plated Wire Contacts #1/0 Cable Low Mating Force Also found in: /Powerpole® 120/SB Smart
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PP120 series Powerpole® silver plated wire contacts for 1/0 AWG (53.5 mm²) wire are designed for high-current applications up to 240 amps, with a low mating force of 0.47 lbf (2.09 N) and rated for 10,000 mating cycles. The contact is silver plated for low resistance and durability, and supports hot plugging up to 60 amps as rated by UL. It is compatible with PP120 housings and operates within a temperature range of -20°C to 105°C.

Datasheet Summary
Powered by GS/AI

The PP120 series Powerpole® silver plated wire contacts for 1/0 AWG (53.5 mm²) wire are designed for high-current applications up to 240 amps, with a low mating force of 0.47 lbf (2.09 N) and rated for 10,000 mating cycles. The contact is silver plated for low resistance and durability, and supports hot plugging up to 60 amps as rated by UL. It is compatible with PP120 housings and operates within a temperature range of -20°C to 105°C.

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® PP120 Silver Plated Wire Contacts #1/0 Cable - 1323G2 - Anderson Power Products
Sterling, MA, United States
Powerpole ® PP120 Silver Plated Wire Contacts #1/0 Cable
1323G2
Powerpole ® PP120 Silver Plated Wire Contacts #1/0 Cable 1323G2
Powerpole® PP120 Silver Plated Wire Contacts #1/0 Cable Low Mating Force Also found in: /Powerpole® 120/SB Smart

Powerpole® PP120 Silver Plated Wire Contacts #1/0 Cable Low Mating Force Also found in: /Powerpole® 120/SB Smart

Supplier's Site Datasheet
Blade Type Power Connector Contacts - 2243-1323G2-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-1323G2-ND
Blade Type Power Connector Contacts 2243-1323G2-ND
Blade Contact 1/0 AWG Crimp Non-Gendered Silver

Blade Contact 1/0 AWG Crimp Non-Gendered Silver

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
1323G2
Contacts 1323G2
PP120 CONT. FOR 1/0 CABLE

PP120 CONT. FOR 1/0 CABLE

Buy Now
Contact, 1/0Awg, Crimp; Product Range Anderson Power Products - 71R7249 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 1/0Awg, Crimp; Product Range Anderson Power Products
71R7249
Contact, 1/0Awg, Crimp; Product Range Anderson Power Products 71R7249
CONTACT, 1/0AWG, CRIMP; Product Range:PP120, SB120 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:0AWG; Contact Plating:Silver Plated Contacts; For Use With:PP120 Powerpole Connectors RoHS Compliant: Yes

CONTACT, 1/0AWG, CRIMP; Product Range:PP120, SB120 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:0AWG; Contact Plating:Silver Plated Contacts; For Use With:PP120 Powerpole Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1323G2 2243-1323G2-ND 1323G2 71R7249
Product Name Powerpole ® PP120 Silver Plated Wire Contacts #1/0 Cable Blade Type Power Connector Contacts Contacts Contact, 1/0Awg, Crimp; Product Range Anderson Power Products
Mounting Inline, Panel/Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products