TE Connectivity Splices 608502-1

Description
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Dimensions Aluminum Wire Size (AWG) : 12 Aluminum Wire Size (MM) : 2.59, 2.05 Wire Size (MMSQ) : 2.08 - 5.26 Wire Size (AWG) : 14 - 10 Wire Size (CMA) : 4107 - 10383 Electrical Characteristics Operating Voltage (V) : 300 Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Splice Accessory Type : Splice Splice Type : Parallel Splice Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Dimensions Aluminum Wire Size (AWG) : 12 Aluminum Wire Size (MM) : 2.59, 2.05 Wire Size (MMSQ) : 2.08 - 5.26 Wire Size (AWG) : 14 - 10 Wire Size (CMA) : 4107 - 10383 Electrical Characteristics Operating Voltage (V) : 300 Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Splice Accessory Type : Splice Splice Type : Parallel Splice Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 608502-1 - TE Connectivity
Berwyn, PA, United States
Splices
608502-1
Splices 608502-1
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Dimensions Aluminum Wire Size (AWG) : 12 Aluminum Wire Size (MM) : 2.59, 2.05 Wire Size (MMSQ) : 2.08 - 5.26 Wire Size (AWG) : 14 - 10 Wire Size (CMA) : 4107 - 10383 Electrical Characteristics Operating Voltage (V) : 300 Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Splice Accessory Type : Splice Splice Type : Parallel Splice Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper

Dimensions


  • Aluminum Wire Size (AWG) : 12
  • Aluminum Wire Size (MM) : 2.59, 2.05
  • Wire Size (MMSQ) : 2.08 - 5.26
  • Wire Size (AWG) : 14 - 10
  • Wire Size (CMA) : 4107 - 10383

Electrical Characteristics


  • Operating Voltage (V) : 300

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Splice Accessory Type : Splice
  • Splice Type : Parallel Splice

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 608502-1
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175217-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 1-1377175-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 18 to 22 AWG
View Details
Connector Contacts - 1-163086-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details