TE Connectivity Ring Terminals 60770-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 3.04 MM , 1.65 MM  [.12 INCH , .065 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ] Product Length : 18.54 MM  [.73 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 2.08 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 3.04 MM , 1.65 MM  [.12 INCH , .065 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ] Product Length : 18.54 MM  [.73 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 2.08 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 60770-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
60770-1
Ring Terminals 60770-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 3.04 MM , 1.65 MM  [.12 INCH , .065 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ] Product Length : 18.54 MM  [.73 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 2.08 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 3.04 MM , 1.65 MM  [.12 INCH , .065 INCH ]
  • Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Compatible Insulation Diameter (Min) : 2.54 MM  [.1 INCH ]
  • Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ]
  • Product Length : 18.54 MM  [.73 INCH ]
  • Stud Diameter : 3.68 MM  [.145 INCH ]
  • Tongue Thickness : .46 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .8 - 2.08
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 12000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : M3.5, #6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
CUT STRIP - RING CRIMP 18-14 AWG BR - 60770-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
CUT STRIP - RING CRIMP 18-14 AWG BR
60770-1
CUT STRIP - RING CRIMP 18-14 AWG BR 60770-1
CUT STRIP - RING CRIMP 18-14 AWG BR

CUT STRIP - RING CRIMP 18-14 AWG BR

Buy Now
Terminals - Ring Connectors - A100689TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100689TR-ND
Terminals - Ring Connectors A100689TR-ND
CONN RING CIRC 14-18AWG #6 CRIMP

CONN RING CIRC 14-18AWG #6 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A100689CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100689CT-ND
Terminals - Ring Connectors A100689CT-ND
CONN RING CIRC 14-18AWG #6 CRIMP

CONN RING CIRC 14-18AWG #6 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60770-1
Terminals 60770-1
Terminals RING 18-16AWG STUD 6 Reel of 12000

Terminals RING 18-16AWG STUD 6 Reel of 12000

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60770-1 60770-1 A100689TR-ND A100689CT-ND 60770-1
Product Name Ring Terminals CUT STRIP - RING CRIMP 18-14 AWG BR Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Unplated Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1377172-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Splices - 083143-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.6100 to 1.21 mm2
View Details
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers