TE Connectivity Quick Disconnects 60635-2

Description
Body Features Fully Insulated : No Quick Disconnect Plating Material : Silver Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Orientation : Straight Terminal & Splice Type : Receptacle Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 5.72 - 6.99 MM  [.225 - .275 INCH ] Overall Length : 19.69 MM  [.775 INCH ] Quick Disconnect Mating Tab Thickness : .81 MM  [.032 INCH ] Quick Disconnect Mating Tab Width : 6.35 MM  [.25 INCH ] Receptacle Terminal Stock Thickness : .43 MM  [.017 INCH ] Wire Size (MMSQ) : 2.08 - 5.26 Wire Size (AWG) : 14 - 10 Wire Size (CMA) : 9600 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Comment : 9,600 CMA maximum. Line : Premier Packaging Features Packaging Quantity : 6000 Quick Disconnect Packaging Method : Strip/Reel Product Type Features Insulated : No Quick Disconnect Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated
Request a Quote Datasheet
Description
Body Features Fully Insulated : No Quick Disconnect Plating Material : Silver Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Orientation : Straight Terminal & Splice Type : Receptacle Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 5.72 - 6.99 MM  [.225 - .275 INCH ] Overall Length : 19.69 MM  [.775 INCH ] Quick Disconnect Mating Tab Thickness : .81 MM  [.032 INCH ] Quick Disconnect Mating Tab Width : 6.35 MM  [.25 INCH ] Receptacle Terminal Stock Thickness : .43 MM  [.017 INCH ] Wire Size (MMSQ) : 2.08 - 5.26 Wire Size (AWG) : 14 - 10 Wire Size (CMA) : 9600 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Comment : 9,600 CMA maximum. Line : Premier Packaging Features Packaging Quantity : 6000 Quick Disconnect Packaging Method : Strip/Reel Product Type Features Insulated : No Quick Disconnect Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 60635-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
60635-2
Quick Disconnects 60635-2
Body Features Fully Insulated : No Quick Disconnect Plating Material : Silver Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Orientation : Straight Terminal & Splice Type : Receptacle Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 5.72 - 6.99 MM  [.225 - .275 INCH ] Overall Length : 19.69 MM  [.775 INCH ] Quick Disconnect Mating Tab Thickness : .81 MM  [.032 INCH ] Quick Disconnect Mating Tab Width : 6.35 MM  [.25 INCH ] Receptacle Terminal Stock Thickness : .43 MM  [.017 INCH ] Wire Size (MMSQ) : 2.08 - 5.26 Wire Size (AWG) : 14 - 10 Wire Size (CMA) : 9600 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Comment : 9,600 CMA maximum. Line : Premier Packaging Features Packaging Quantity : 6000 Quick Disconnect Packaging Method : Strip/Reel Product Type Features Insulated : No Quick Disconnect Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated

Body Features


  • Fully Insulated : No
  • Quick Disconnect Plating Material : Silver

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Quick Disconnect Terminal Orientation : Straight
  • Terminal & Splice Type : Receptacle
  • Terminal Type : Receptacle

Dimensions


  • Accepts Wire Insulation Diameter Range : 5.72 - 6.99 MM  [.225 - .275 INCH ]
  • Overall Length : 19.69 MM  [.775 INCH ]
  • Quick Disconnect Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Quick Disconnect Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Receptacle Terminal Stock Thickness : .43 MM  [.017 INCH ]
  • Wire Size (MMSQ) : 2.08 - 5.26
  • Wire Size (AWG) : 14 - 10
  • Wire Size (CMA) : 9600

Industry Standards


  • CSA Certified : Yes
  • UL Rating : Listed

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Comment : 9,600 CMA maximum.
  • Line : Premier

Packaging Features


  • Packaging Quantity : 6000
  • Quick Disconnect Packaging Method : Strip/Reel

Product Type Features


  • Insulated : No
  • Quick Disconnect Insertion Force : Normal
  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire Stop : No
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Insulation Requirement : Uninsulated
Buy Now
.250 FAST REC 14-10 SPBR - 60635-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
.250 FAST REC 14-10 SPBR
60635-2
.250 FAST REC 14-10 SPBR 60635-2
.250 FAST REC 14-10 SPBR

.250 FAST REC 14-10 SPBR

Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - A142103TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A142103TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A142103TR-ND
CONN QC RCPT 10-14AWG 0.250

CONN QC RCPT 10-14AWG 0.250

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A142103CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A142103CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A142103CT-ND
CONN QC RCPT 10-14AWG 0.250

CONN QC RCPT 10-14AWG 0.250

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60635-2 60635-2 A142103TR-ND A142103CT-ND
Product Name Quick Disconnects .250 FAST REC 14-10 SPBR Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details
Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Quick Disconnects - 100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Connector Contacts - 102103-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details