TE Connectivity Rectangular Connector Contacts 60619-7

Description
Socket Contact Gold 14-20 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 14-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A25565-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25565-ND
Rectangular Connector Contacts A25565-ND
Socket Contact Gold 14-20 AWG Crimp

Socket Contact Gold 14-20 AWG Crimp

Buy Now Datasheet
Contacts - 60619-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
60619-7
Contacts 60619-7
CMNL SOK AUPHBZ L/P

CMNL SOK AUPHBZ L/P

Buy Now
Swedesboro, NJ, United States
Contacts
60619-7
Contacts 60619-7
Contacts

Contacts

Buy Now
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 90F4058 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
90F4058
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 90F4058
CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-14AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25565-ND 60619-7 90F4058
Product Name Rectangular Connector Contacts Contacts Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data