TE Connectivity Connectors 60617-5

Description
CMNL SOK AUBR L/P
Request a Quote Datasheet
Description
CMNL SOK AUBR L/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 60617-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
60617-5
Connectors 60617-5
CMNL SOK AUBR L/P

CMNL SOK AUBR L/P

Buy Now
Contacts - 60617-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
60617-5
Contacts 60617-5
CMNL SOK AUBR L/P

CMNL SOK AUBR L/P

Buy Now
Rectangular Connector Contacts - A1433-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A1433-ND
Rectangular Connector Contacts A1433-ND
Socket Contact Gold 18-24 AWG Crimp

Socket Contact Gold 18-24 AWG Crimp

Buy Now Datasheet
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 90F4593 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
90F4593
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 90F4593
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, Crimp, 24-18Awg; Product Range Amp - Te Connectivity - 52AH4715 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 24-18Awg; Product Range Amp - Te Connectivity
52AH4715
Contact, Socket, Crimp, 24-18Awg; Product Range Amp - Te Connectivity 52AH4715
CONTACT, SOCKET, CRIMP, 24-18AWG; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Commercial RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 24-18AWG; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Commercial RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 60617-5 60617-5 A1433-ND 90F4593 52AH4715
Product Name Connectors Contacts Rectangular Connector Contacts Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity Contact, Socket, Crimp, 24-18Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data