TE Connectivity Rectangular Connector Contacts 60617-4

Description
Socket Contact Tin 18-24 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 18-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A25555-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25555-ND
Rectangular Connector Contacts A25555-ND
Socket Contact Tin 18-24 AWG Crimp

Socket Contact Tin 18-24 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
15A 250V Electronic Connector
332-60617-4
15A 250V Electronic Connector 332-60617-4
Female Crimp Contact | 15A | 250V | Wire-to-Wire | Bronze/Tin Product overview: 60617-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-60617-4 can be used for catalog matching and distributor lookup.

Female Crimp Contact | 15A | 250V | Wire-to-Wire | Bronze/Tin Product overview: 60617-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-60617-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 60617-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
60617-4
Contacts 60617-4
CMNL SOK PTPPHBZ L/P

CMNL SOK PTPPHBZ L/P

Buy Now
Swedesboro, NJ, United States
Contacts
60617-4
Contacts 60617-4
Contacts

Contacts

Buy Now
Cmnl Sok Ptpphbz L/p Rohs Compliant Amp - Te Connectivity - 38AH4435 - Newark, An Avnet Company
Chicago, IL, United States
Cmnl Sok Ptpphbz L/p Rohs Compliant Amp - Te Connectivity
38AH4435
Cmnl Sok Ptpphbz L/p Rohs Compliant Amp - Te Connectivity 38AH4435
CMNL SOK PTPPHBZ L/P ROHS COMPLIANT: YES

CMNL SOK PTPPHBZ L/P ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 90F4592 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
90F4592
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 90F4592
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25555-ND 332-60617-4 60617-4 38AH4435 90F4592
Product Name Rectangular Connector Contacts 15A 250V Electronic Connector Contacts Cmnl Sok Ptpphbz L/p Rohs Compliant Amp - Te Connectivity Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG 24 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products