Keystone Electronics Corp. PC Pin, Single Post Connectors 1421-1

Description
"PC Pin Terminal Connector Through Hole Tin 0.025"" (0.64mm) Dia"
Request a Quote Datasheet
Description
"PC Pin Terminal Connector Through Hole Tin 0.025"" (0.64mm) Dia"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin, Single Post Connectors - 36-1421-1-ND - DigiKey
Thief River Falls, MN, United States
PC Pin, Single Post Connectors
36-1421-1-ND
PC Pin, Single Post Connectors 36-1421-1-ND
"PC Pin Terminal Connector Through Hole Tin 0.025"" (0.64mm) Dia"

"PC Pin Terminal Connector Through Hole Tin 0.025"" (0.64mm) Dia"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 36-1421-1-ND
Product Name PC Pin, Single Post Connectors
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Ethernet Connectors - 1442247 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type 3.5mm Connector
Gender Female / Jack
View Details
Quick Connects, Quick Disconnect Connectors - 36-1269-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers