TE Connectivity PCB Terminals 60598-3

Description
Contact Features Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 1.78 MM  [.07 INCH ] Compatible Insulation Diameter Range : 1.14 - 1.78 MM  [.045 - .07 INCH ] PCB Hole Diameter : 3.68 MM  [.145 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 1.78 MM  [.07 INCH ] Compatible Insulation Diameter Range : 1.14 - 1.78 MM  [.045 - .07 INCH ] PCB Hole Diameter : 3.68 MM  [.145 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 60598-3 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
60598-3
PCB Terminals 60598-3
Contact Features Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter (Max) : 1.78 MM  [.07 INCH ] Compatible Insulation Diameter Range : 1.14 - 1.78 MM  [.045 - .07 INCH ] PCB Hole Diameter : 3.68 MM  [.145 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Wire & Cable Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Mating Pin Diameter : 1.47 MM  [.058 INCH ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 1.78 MM  [.07 INCH ]
  • Compatible Insulation Diameter Range : 1.14 - 1.78 MM  [.045 - .07 INCH ]
  • PCB Hole Diameter : 3.68 MM  [.145 INCH ]
  • Terminal Material Thickness : .25 MM  [.01 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 15000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Terminals - Specialized Connectors - A100682CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A100682CT-ND
Terminals - Specialized Connectors A100682CT-ND
CONN TERM POST RCPT 20-24AWG

CONN TERM POST RCPT 20-24AWG

Buy Now Datasheet
Terminals - Specialized Connectors - A100682TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A100682TR-ND
Terminals - Specialized Connectors A100682TR-ND
CONN TERM POST RCPT 20-24AWG

CONN TERM POST RCPT 20-24AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60598-3
Terminals 60598-3
Terminals 058PIN REC IS 22-20

Terminals 058PIN REC IS 22-20

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60598-3 A100682CT-ND A100682TR-ND 60598-3
Product Name PCB Terminals Terminals - Specialized Connectors Terminals - Specialized Connectors Terminals
Material Pre-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 083541-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Quick Disconnects - 100570-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Connector Contacts - 109026-31 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Splices - 028833-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details