TE Connectivity Connector Contacts 605378-CR

Description
Contact Features Contact Mating Area Plating Material : Gold Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Request a Quote
Description
Contact Features Contact Mating Area Plating Material : Gold Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 605378-CR - TE Connectivity
Berwyn, PA, United States
Connector Contacts
605378-CR
Connector Contacts 605378-CR
Contact Features Contact Mating Area Plating Material : Gold Contact Type : Pin Wire Contact Termination Area Plating Material : Gold

Contact Features


  • Contact Mating Area Plating Material : Gold
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Gold
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 605378-CR
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-9 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Connector Contacts - 1-173237-0 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627101-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details