TE Connectivity Splices 605180-1

Description
Body Features Splice Features : Sight Hole Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 100 MICM  [2.54 MICIN ] Dimensions Barrel Inside Diameter : 16.13 MM  [.635 INCH ] Outside Diameter : 22.07 MM  [.869 INCH ] Product Length : 1.5 MM  [38.1 INCH ] Terminal Material Thickness : .1 MM  [2.59 INCH ] Wire Size (MMSQ) : 107 Wire Size (AWG) : 4/0 Wire Size (CMA) : 190000 - 231100 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E13288 Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag/Box Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Splice Features : Sight Hole Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 100 MICM  [2.54 MICIN ] Dimensions Barrel Inside Diameter : 16.13 MM  [.635 INCH ] Outside Diameter : 22.07 MM  [.869 INCH ] Product Length : 1.5 MM  [38.1 INCH ] Terminal Material Thickness : .1 MM  [2.59 INCH ] Wire Size (MMSQ) : 107 Wire Size (AWG) : 4/0 Wire Size (CMA) : 190000 - 231100 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E13288 Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag/Box Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 605180-1 - TE Connectivity
Berwyn, PA, United States
Splices
605180-1
Splices 605180-1
Body Features Splice Features : Sight Hole Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 100 MICM  [2.54 MICIN ] Dimensions Barrel Inside Diameter : 16.13 MM  [.635 INCH ] Outside Diameter : 22.07 MM  [.869 INCH ] Product Length : 1.5 MM  [38.1 INCH ] Terminal Material Thickness : .1 MM  [2.59 INCH ] Wire Size (MMSQ) : 107 Wire Size (AWG) : 4/0 Wire Size (CMA) : 190000 - 231100 Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E13288 Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag/Box Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Body Features


  • Splice Features : Sight Hole

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 1

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness : 100 MICM  [2.54 MICIN ]

Dimensions


  • Barrel Inside Diameter : 16.13 MM  [.635 INCH ]
  • Outside Diameter : 22.07 MM  [.869 INCH ]
  • Product Length : 1.5 MM  [38.1 INCH ]
  • Terminal Material Thickness : .1 MM  [2.59 INCH ]
  • Wire Size (MMSQ) : 107
  • Wire Size (AWG) : 4/0
  • Wire Size (CMA) : 190000 - 231100

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : CSA LR7189, UL E13288
  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : Yes
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 605180-1
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 102316-8 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 0641-2-1631L - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 102100-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details