TE Connectivity Antennas 602-458-002

Description
Body Features Product Weight : 355 G  [12.52 OZ ] Configuration Features Antenna Protocol : Cellular Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 5 MM  [.19 INCH ] Cable Length : 5000 MM  [196.8 INCH ] Product Diameter : 16 MM  [.62 INCH ] Product Length : 275 MM  [10.82 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : 4G, Cellular, LTE Mechanical Attachment Mounting Retention Type : Bracket Mounts To : Wall Polarization : Vertical Linear Region : EU Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : POLYBAG Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA Male Signal Characteristics Frequency Band (MHZ) : 790 - 960, 1710 - 2690 Gain (Max) (DB) : 5.1
Request a Quote
Description
Body Features Product Weight : 355 G  [12.52 OZ ] Configuration Features Antenna Protocol : Cellular Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 5 MM  [.19 INCH ] Cable Length : 5000 MM  [196.8 INCH ] Product Diameter : 16 MM  [.62 INCH ] Product Length : 275 MM  [10.82 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : 4G, Cellular, LTE Mechanical Attachment Mounting Retention Type : Bracket Mounts To : Wall Polarization : Vertical Linear Region : EU Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : POLYBAG Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA Male Signal Characteristics Frequency Band (MHZ) : 790 - 960, 1710 - 2690 Gain (Max) (DB) : 5.1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 602-458-002 - TE Connectivity
Berwyn, PA, United States
Antennas
602-458-002
Antennas 602-458-002
Body Features Product Weight : 355 G  [12.52 OZ ] Configuration Features Antenna Protocol : Cellular Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 5 MM  [.19 INCH ] Cable Length : 5000 MM  [196.8 INCH ] Product Diameter : 16 MM  [.62 INCH ] Product Length : 275 MM  [10.82 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : 4G, Cellular, LTE Mechanical Attachment Mounting Retention Type : Bracket Mounts To : Wall Polarization : Vertical Linear Region : EU Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : POLYBAG Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA Male Signal Characteristics Frequency Band (MHZ) : 790 - 960, 1710 - 2690 Gain (Max) (DB) : 5.1

Body Features


  • Product Weight : 355 G  [12.52 OZ ]

Configuration Features


  • Antenna Protocol : Cellular
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Number of Ports : 1

Dimensions


  • Cable Insulation Diameter (Max) : 5 MM  [.19 INCH ]
  • Cable Length : 5000 MM  [196.8 INCH ]
  • Product Diameter : 16 MM  [.62 INCH ]
  • Product Length : 275 MM  [10.82 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Wireless Application : 4G, Cellular, LTE

Mechanical Attachment


  • Mounting Retention Type : Bracket
  • Mounts To : Wall
  • Polarization : Vertical Linear
  • Region : EU

Operation/Application


  • Antenna Environment : Outdoor
  • Coverage Type : Omnidirectional
  • Wireless Standard : Cellular

Packaging Features


  • Packaging Method : POLYBAG

Product Type Features


  • Antenna Connection Type : SMA
  • Antenna Connector Type : SMA Male

Signal Characteristics


  • Frequency Band (MHZ) : 790 - 960, 1710 - 2690
  • Gain (Max) (DB) : 5.1
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 602-458-002
Product Name Antennas
Applications Modem or Wireless Network; 4G, Cellular, LTE
Polarization Vertical
Primary Frequency Range 790.0 to 2690.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513431-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108858-6 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
RF Antennas - 994-0600-00027-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 915.0 MHz
Gain 2 dB
View Details
2 suppliers