Body Features Product Weight : 70 G [2.46 OZ ]
Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : GPS Number of Ports : 1
Dimensions Cable Insulation Diameter (Max) : 2.8 MM [.11 INCH ] Cable Length : 3 M [9.84 FT ] Product Height : 12.8 MM [.51 INCH ] Product Length : 38 MM [1.49 INCH ] Product Width : 34 MM [1.33 INCH ]
Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.0:1
Industry Standards Wireless Application : GPS
Mechanical Attachment Mounting Type : Adhesive Mounts To : Panel Polarization : Right Hand Circular
Operation/Applicatio
n Antenna Environment : Outdoor
Packaging Features Packaging Method : POLYBAG
Product Availability Applicable Region : Global
Product Type Features Antenna Connector Type : SMA Male
Signal Characteristics Frequency Band (MHZ) : 1575.42 Gain (Max) (DB) : 2
Body Features
- Product Weight : 70 G [2.46 OZ ]
Configuration Features
- Antenna Style : External
- Antenna Type : Enclosure
- Band Type : GPS
- Number of Ports : 1
Dimensions
- Cable Insulation Diameter (Max) : 2.8 MM [.11 INCH ]
- Cable Length : 3 M [9.84 FT ]
- Product Height : 12.8 MM [.51 INCH ]
- Product Length : 38 MM [1.49 INCH ]
- Product Width : 34 MM [1.33 INCH ]
Electrical Characteristics
- Antenna Operation : Active
- Impedance (OHM) : 50
- VSWR (Max) : < 2.0:1
Industry Standards
- Wireless Application : GPS
Mechanical Attachment
- Mounting Type : Adhesive
- Mounts To : Panel
- Polarization : Right Hand Circular
Operation/Application
- Antenna Environment : Outdoor
Packaging Features
- Packaging Method : POLYBAG
Product Availability
- Applicable Region : Global
Product Type Features
- Antenna Connector Type : SMA Male
Signal Characteristics
- Frequency Band (MHZ) : 1575.42
- Gain (Max) (DB) : 2