TE Connectivity Antennas 602-335-002

Description
Body Features Product Weight : 44 G  [1.55 OZ ] Configuration Features Antenna Protocol : Cellular Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions 製品長さ : 130 MM  [5.11 INCH ] Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 2500 MM  [98 INCH ] Product Height : 5.7 MM  [.22 INCH ] Product Width : 12 MM  [.47 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : GSM 1900, GSM 850, GSM 900, UMTS, GSM 1800 Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Glazing Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : Cellular Packaging Features Packaging Method : POLYBAG Product Type Features Antenna Connection Type : FME Antenna Connector Type : FME - Female Signal Characteristics Frequency Band (MHZ) : 1710 - 1880, 824 - 894, 880 - 960, 1950 - 1990, 1920 - 2170 Gain (Max) (DB) : 2.1 Usage Conditions Application by Region : GSM Global
Request a Quote
Description
Body Features Product Weight : 44 G  [1.55 OZ ] Configuration Features Antenna Protocol : Cellular Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions 製品長さ : 130 MM  [5.11 INCH ] Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 2500 MM  [98 INCH ] Product Height : 5.7 MM  [.22 INCH ] Product Width : 12 MM  [.47 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : GSM 1900, GSM 850, GSM 900, UMTS, GSM 1800 Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Glazing Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : Cellular Packaging Features Packaging Method : POLYBAG Product Type Features Antenna Connection Type : FME Antenna Connector Type : FME - Female Signal Characteristics Frequency Band (MHZ) : 1710 - 1880, 824 - 894, 880 - 960, 1950 - 1990, 1920 - 2170 Gain (Max) (DB) : 2.1 Usage Conditions Application by Region : GSM Global
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 602-335-002 - TE Connectivity
Berwyn, PA, United States
Antennas
602-335-002
Antennas 602-335-002
Body Features Product Weight : 44 G  [1.55 OZ ] Configuration Features Antenna Protocol : Cellular Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions 製品長さ : 130 MM  [5.11 INCH ] Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 2500 MM  [98 INCH ] Product Height : 5.7 MM  [.22 INCH ] Product Width : 12 MM  [.47 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Wireless Application : GSM 1900, GSM 850, GSM 900, UMTS, GSM 1800 Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Glazing Polarization : Linear Region : Global Operation/Applicatio n Wireless Standard : Cellular Packaging Features Packaging Method : POLYBAG Product Type Features Antenna Connection Type : FME Antenna Connector Type : FME - Female Signal Characteristics Frequency Band (MHZ) : 1710 - 1880, 824 - 894, 880 - 960, 1950 - 1990, 1920 - 2170 Gain (Max) (DB) : 2.1 Usage Conditions Application by Region : GSM Global

Body Features


  • Product Weight : 44 G  [1.55 OZ ]

Configuration Features


  • Antenna Protocol : Cellular
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Number of Ports : 1

Dimensions


  • 製品長さ : 130 MM  [5.11 INCH ]
  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : 2500 MM  [98 INCH ]
  • Product Height : 5.7 MM  [.22 INCH ]
  • Product Width : 12 MM  [.47 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Wireless Application : GSM 1900, GSM 850, GSM 900, UMTS, GSM 1800

Mechanical Attachment


  • Mounting Retention Type : Adhesive
  • Mounts To : Vehicle Glazing
  • Polarization : Linear
  • Region : Global

Operation/Application


  • Wireless Standard : Cellular

Packaging Features


  • Packaging Method : POLYBAG

Product Type Features


  • Antenna Connection Type : FME
  • Antenna Connector Type : FME - Female

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 1880, 824 - 894, 880 - 960, 1950 - 1990, 1920 - 2170
  • Gain (Max) (DB) : 2.1

Usage Conditions


  • Application by Region : GSM Global
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 602-335-002
Product Name Antennas
Applications Modem or Wireless Network; GSM 1900, GSM 850, GSM 900, UMTS, GSM 1800
Polarization Linear
Primary Frequency Range 824.0 to 2170.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195846-5 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2195763-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1606.0 MHz
View Details
6 suppliers
Antennas - 2108840-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 1-2108857-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers