Body Features Product Weight : 50 G [1.76 OZ ]
Configuration Features Antenna Protocol : Cellular Antenna Style : External Antenna Type : Enclosure Number of Ports : 1
Dimensions Cable Insulation Diameter (Max) : 2.8 MM [.11 INCH ] Cable Length : 2500 MM [98 INCH ] Product Diameter : 57 MM [22.44 INCH ] Product Height : 9.1 MM [.35 INCH ]
Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.0:1
Industry Standards Wireless Application : UMTS, GSM 1900, GSM 850, GSM 1800, GSM 900
Mechanical Attachment Mounting Retention Type : Adhesive Mounts To : Vehicle Glazing Polarization : Linear Region : Global
Operation/Applicatio
n Wireless Standard : Cellular
Packaging Features Packaging Method : POLYBAG
Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA Male
Signal Characteristics Frequency Band (MHZ) : 824 - 894, 880 - 960, 1920 - 2170, 1710 - 1880, 1950 - 1990 Gain (Max) (DB) : 2.1
Usage Conditions Application by Region : GSM Global
Body Features
- Product Weight : 50 G [1.76 OZ ]
Configuration Features
- Antenna Protocol : Cellular
- Antenna Style : External
- Antenna Type : Enclosure
- Number of Ports : 1
Dimensions
- Cable Insulation Diameter (Max) : 2.8 MM [.11 INCH ]
- Cable Length : 2500 MM [98 INCH ]
- Product Diameter : 57 MM [22.44 INCH ]
- Product Height : 9.1 MM [.35 INCH ]
Electrical Characteristics
- Active Antenna : No
- Impedance (OHM) : 50
- VSWR (Max) : < 2.0:1
Industry Standards
- Wireless Application : UMTS, GSM 1900, GSM 850, GSM 1800, GSM 900
Mechanical Attachment
- Mounting Retention Type : Adhesive
- Mounts To : Vehicle Glazing
- Polarization : Linear
- Region : Global
Operation/Application
- Wireless Standard : Cellular
Packaging Features
- Packaging Method : POLYBAG
Product Type Features
- Antenna Connection Type : SMA
- Antenna Connector Type : SMA Male
Signal Characteristics
- Frequency Band (MHZ) : 824 - 894, 880 - 960, 1920 - 2170, 1710 - 1880, 1950 - 1990
- Gain (Max) (DB) : 2.1
Usage Conditions
- Application by Region : GSM Global