TE Connectivity Shielded Contacts 601096-000

Description
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 12 Contact Type : Socket Industry Standards Military Standard : MIL-DTL-83723 I, III, MIL-DTL-26482 II, MIL-DTL-83733, MIL-DTL-81703 III Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 12 Contact Type : Socket Industry Standards Military Standard : MIL-DTL-83723 I, III, MIL-DTL-26482 II, MIL-DTL-83733, MIL-DTL-81703 III Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 601096-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
601096-000
Shielded Contacts 601096-000
Configuration Features Compatible With Wire & Cable Type : Coaxial Contact Features Contact Size : Size 12 Contact Type : Socket Industry Standards Military Standard : MIL-DTL-83723 I, III, MIL-DTL-26482 II, MIL-DTL-83733, MIL-DTL-81703 III Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Coaxial

Contact Features


  • Contact Size : Size 12
  • Contact Type : Socket

Industry Standards


  • Military Standard : MIL-DTL-83723 I, III, MIL-DTL-26482 II, MIL-DTL-83733, MIL-DTL-81703 III

Usage Conditions


  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 601096-000
Product Name Shielded Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102095-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 100605-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details
2 suppliers
Splices - 008334-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 104506-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details