TE Connectivity Shielded Contacts 601071-000

Description
Configuration Features Compatible With Wire & Cable Type : Coaxial Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Coaxial Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 601071-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
601071-000
Shielded Contacts 601071-000
Configuration Features Compatible With Wire & Cable Type : Coaxial Usage Conditions Operating Temperature (Max) (DEGC) : 125

Configuration Features


  • Compatible With Wire & Cable Type : Coaxial

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 601071-000
Product Name Shielded Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 059861-000 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Quick Disconnects - 1-1627042-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 102095-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details