TE Connectivity Connector Contacts 102104-3

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .4064 MICM  [16 MICIN ] Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .4064 MICM  [16 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.3 - 2.29 MM  [.051 - .09 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Electrical Characteristics Contact Resistance (MOHM) : 12 Insulation Resistance (MEGO) : 5000 Mechanical Attachment PCB Mount Retention : Without Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Applied Pressure : High Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -65 - 60 DEGC  [-85 - 140 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .4064 MICM  [16 MICIN ] Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .4064 MICM  [16 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.3 - 2.29 MM  [.051 - .09 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Electrical Characteristics Contact Resistance (MOHM) : 12 Insulation Resistance (MEGO) : 5000 Mechanical Attachment PCB Mount Retention : Without Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Applied Pressure : High Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -65 - 60 DEGC  [-85 - 140 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 102104-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
102104-3
Connector Contacts 102104-3
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .4064 MICM  [16 MICIN ] Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .4064 MICM  [16 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.3 - 2.29 MM  [.051 - .09 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Electrical Characteristics Contact Resistance (MOHM) : 12 Insulation Resistance (MEGO) : 5000 Mechanical Attachment PCB Mount Retention : Without Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Applied Pressure : High Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -65 - 60 DEGC  [-85 - 140 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : .4064 MICM  [16 MICIN ]
  • Contact Orientation : Straight
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : .4064 MICM  [16 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 1.3 - 2.29 MM  [.051 - .09 INCH ]
  • Wire Size (MMSQ) : .3 - .9
  • Wire Size (AWG) : 22 - 18

Electrical Characteristics


  • Contact Resistance (MOHM) : 12
  • Insulation Resistance (MEGO) : 5000

Mechanical Attachment


  • PCB Mount Retention : Without
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Applied Pressure : High

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -65 - 60 DEGC  [-85 - 140 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 102104-3
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627057-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Quick Disconnects - 1-160304-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Ring Terminals - 1-1377172-9 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 1-104481-2 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details