TE Connectivity Inductive Proximity Sensors 6000009484-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 205 G  [7.231 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 32.4 MM  [1.275 INCH ] Nominal Sensing Distance : 40 MM  [1.574 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 1.1 Standard Object Size : 120 x 120 MM  [4.72 x 4.72 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 14 Operating Voltage Range (VDC) : 10 - 30 Output Current (Max) (MAMP) : 200 Output Voltage Drop With Powered Load (Max) (V) : 1 Switching Frequency (Max) (HZ) : 200 Industry Standards Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65 IP Rating : IP69K, IP67 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30 x 1.5 Operation/Applicatio n Electrical Configuration : CC - NPN Hysteresis : < 5% Indicator Type : Backlight Output Protection Type : Short Circuit and Inversion Ripple (PCT) : .1 Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 205 G  [7.231 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 32.4 MM  [1.275 INCH ] Nominal Sensing Distance : 40 MM  [1.574 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 1.1 Standard Object Size : 120 x 120 MM  [4.72 x 4.72 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 14 Operating Voltage Range (VDC) : 10 - 30 Output Current (Max) (MAMP) : 200 Output Voltage Drop With Powered Load (Max) (V) : 1 Switching Frequency (Max) (HZ) : 200 Industry Standards Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65 IP Rating : IP69K, IP67 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30 x 1.5 Operation/Applicatio n Electrical Configuration : CC - NPN Hysteresis : < 5% Indicator Type : Backlight Output Protection Type : Short Circuit and Inversion Ripple (PCT) : .1 Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 6000009484-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
6000009484-SE
Inductive Proximity Sensors 6000009484-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 205 G  [7.231 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 32.4 MM  [1.275 INCH ] Nominal Sensing Distance : 40 MM  [1.574 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 1.1 Standard Object Size : 120 x 120 MM  [4.72 x 4.72 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 14 Operating Voltage Range (VDC) : 10 - 30 Output Current (Max) (MAMP) : 200 Output Voltage Drop With Powered Load (Max) (V) : 1 Switching Frequency (Max) (HZ) : 200 Industry Standards Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65 IP Rating : IP69K, IP67 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30 x 1.5 Operation/Applicatio n Electrical Configuration : CC - NPN Hysteresis : < 5% Indicator Type : Backlight Output Protection Type : Short Circuit and Inversion Ripple (PCT) : .1 Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Jacket Material : PVC
  • Product Weight : 205 G  [7.231 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 3

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Cable Length : 2 M  [6.561 FT ]
  • Nominal Operating Distance : 32.4 MM  [1.275 INCH ]
  • Nominal Sensing Distance : 40 MM  [1.574 INCH ]
  • Product Length : 50 MM  [1.968 INCH ]
  • Repeatability (Max) (MM) : 1.1
  • Standard Object Size : 120 x 120 MM  [4.72 x 4.72 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 14
  • Operating Voltage Range (VDC) : 10 - 30
  • Output Current (Max) (MAMP) : 200
  • Output Voltage Drop With Powered Load (Max) (V) : 1
  • Switching Frequency (Max) (HZ) : 200

Industry Standards


  • Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65
  • IP Rating : IP69K, IP67

Mechanical Attachment


  • Mounting Alignment Type : Extended
  • Thread Size : M30 x 1.5

Operation/Application


  • Electrical Configuration : CC - NPN
  • Hysteresis : < 5%
  • Indicator Type : Backlight
  • Output Protection Type : Short Circuit and Inversion
  • Ripple (PCT) : .1

Usage Conditions


  • Explosion Protection : Dustproof by Enclosure
  • Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 6000009484-SE
Product Name Inductive Proximity Sensors
Operation Distance 1.57 inch (39.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000716-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000005404-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
ANSI Street Lighting Photocells - 301392-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details