TE Connectivity Inductive Proximity Sensors 5000000829-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Flat Product Weight : 240 G  [8.465 OZ ] Configuration Features Electrical Connection : Screw Terminal Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Nominal Operating Distance : 24.3 MM  [.956 INCH ] Nominal Sensing Distance : 30 MM  [1.181 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 90 x 90 MM  [3.54 x 3.54 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 25 Operating Voltage Range (VDC) : 10 - 60 Output Current (Max) (MAMP) : 200 Output Voltage Drop With Powered Load (Max) (V) : 2 Switching Frequency (Max) (HZ) : 250 Housing Features Housing Series : U1 Industry Standards Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65 IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : < 5% Indicator Type : LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Flat Product Weight : 240 G  [8.465 OZ ] Configuration Features Electrical Connection : Screw Terminal Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Nominal Operating Distance : 24.3 MM  [.956 INCH ] Nominal Sensing Distance : 30 MM  [1.181 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 90 x 90 MM  [3.54 x 3.54 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 25 Operating Voltage Range (VDC) : 10 - 60 Output Current (Max) (MAMP) : 200 Output Voltage Drop With Powered Load (Max) (V) : 2 Switching Frequency (Max) (HZ) : 250 Housing Features Housing Series : U1 Industry Standards Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65 IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : < 5% Indicator Type : LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000000829-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000000829-SE
Inductive Proximity Sensors 5000000829-SE
Body Features Body Style : Plastic Flat Device Form Factor : Flat Product Weight : 240 G  [8.465 OZ ] Configuration Features Electrical Connection : Screw Terminal Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Nominal Operating Distance : 24.3 MM  [.956 INCH ] Nominal Sensing Distance : 30 MM  [1.181 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 90 x 90 MM  [3.54 x 3.54 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 25 Operating Voltage Range (VDC) : 10 - 60 Output Current (Max) (MAMP) : 200 Output Voltage Drop With Powered Load (Max) (V) : 2 Switching Frequency (Max) (HZ) : 250 Housing Features Housing Series : U1 Industry Standards Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65 IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : < 5% Indicator Type : LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Flat
  • Product Weight : 240 G  [8.465 OZ ]

Configuration Features


  • Electrical Connection : Screw Terminal
  • Number of Conductors : 3

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Nominal Operating Distance : 24.3 MM  [.956 INCH ]
  • Nominal Sensing Distance : 30 MM  [1.181 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 90 x 90 MM  [3.54 x 3.54 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 25
  • Operating Voltage Range (VDC) : 10 - 60
  • Output Current (Max) (MAMP) : 200
  • Output Voltage Drop With Powered Load (Max) (V) : 2
  • Switching Frequency (Max) (HZ) : 250

Housing Features


  • Housing Series : U1

Industry Standards


  • Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65
  • IP Rating : IP67

Mechanical Attachment


  • Mounting Alignment Type : Extended

Operation/Application


  • Electrical Configuration : DC - PNP
  • Hysteresis : < 5%
  • Indicator Type : LED
  • Output Protection Type : Short Circuit and Inversion
  • Ripple (PCT) : 10

Usage Conditions


  • Explosion Protection : Dustproof by Enclosure
  • Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000000829-SE
Product Name Inductive Proximity Sensors
Operation Distance 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ANSI Street Lighting Photocells - 2388950-1 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Inductive Proximity Sensors - 5000001523-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Capacitive Proximity Sensors - 5000001110-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switch Type Normally Open
Electrical Connection DC - NAMUR
View Details
Inductive Proximity Sensors - 5000000667-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details