TE Connectivity Photoelectric Proximity Sensors 6000009400-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : Screw Terminal Output Configuration : Relay Sensitivity Adjustment : With Sensor Detection System : Thru-Beam (Transmitter + Receiver) Contact Features Switching Contact Type : NO or NC Dimensions Detectable Object (Min) : 20 MM  [.787 INCH ] Nominal Sensing Distance : 30000 MM  [1181.1 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 12 - 240 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : Screw Terminal Output Configuration : Relay Sensitivity Adjustment : With Sensor Detection System : Thru-Beam (Transmitter + Receiver) Contact Features Switching Contact Type : NO or NC Dimensions Detectable Object (Min) : 20 MM  [.787 INCH ] Nominal Sensing Distance : 30000 MM  [1181.1 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 12 - 240 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 6000009400-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
6000009400-SE
Photoelectric Proximity Sensors 6000009400-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : Screw Terminal Output Configuration : Relay Sensitivity Adjustment : With Sensor Detection System : Thru-Beam (Transmitter + Receiver) Contact Features Switching Contact Type : NO or NC Dimensions Detectable Object (Min) : 20 MM  [.787 INCH ] Nominal Sensing Distance : 30000 MM  [1181.1 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 12 - 240 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark Signal Characteristics Emitted Light : Infrared

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : Screw Terminal
  • Output Configuration : Relay
  • Sensitivity Adjustment : With
  • Sensor Detection System : Thru-Beam (Transmitter + Receiver)

Contact Features


  • Switching Contact Type : NO or NC

Dimensions


  • Detectable Object (Min) : 20 MM  [.787 INCH ]
  • Nominal Sensing Distance : 30000 MM  [1181.1 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 12 - 240

Operation/Application


  • Photoelectric Operating Mode : Light / Dark

Signal Characteristics


  • Emitted Light : Infrared
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 6000009400-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 1181 inch (30000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000002927-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000000882-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000004582-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details
Capacitive Proximity Sensors - 5000000991-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details