TE Connectivity Photoelectric Proximity Sensors 5000004958-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : Screw Terminal Output Configuration : PNP / NPN Sensitivity Adjustment : With Sensor Detection System : Reflective with Polarized Filter Dimensions Detectable Object (Min) : 5 MM  [.197 INCH ] Nominal Sensing Distance : 5000 MM  [196.85 INCH ] Standard Object Size : 50 x 60 MM  [1.97 x 2.36 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : Screw Terminal Output Configuration : PNP / NPN Sensitivity Adjustment : With Sensor Detection System : Reflective with Polarized Filter Dimensions Detectable Object (Min) : 5 MM  [.197 INCH ] Nominal Sensing Distance : 5000 MM  [196.85 INCH ] Standard Object Size : 50 x 60 MM  [1.97 x 2.36 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000004958-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000004958-SE
Photoelectric Proximity Sensors 5000004958-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : Screw Terminal Output Configuration : PNP / NPN Sensitivity Adjustment : With Sensor Detection System : Reflective with Polarized Filter Dimensions Detectable Object (Min) : 5 MM  [.197 INCH ] Nominal Sensing Distance : 5000 MM  [196.85 INCH ] Standard Object Size : 50 x 60 MM  [1.97 x 2.36 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : Screw Terminal
  • Output Configuration : PNP / NPN
  • Sensitivity Adjustment : With
  • Sensor Detection System : Reflective with Polarized Filter

Dimensions


  • Detectable Object (Min) : 5 MM  [.197 INCH ]
  • Nominal Sensing Distance : 5000 MM  [196.85 INCH ]
  • Standard Object Size : 50 x 60 MM  [1.97 x 2.36 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 10 - 30

Operation/Application


  • Photoelectric Operating Mode : Light / Dark
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000004958-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 197 inch (5000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Proximity Sensors - 5000003094-SE - TE Connectivity
Specs
Switching Frequency 0.2000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Inductive Proximity Sensors - 5000003927-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000276-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
ANSI Street Lighting Photocells - 061496-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details