TE Connectivity Inductive Proximity Sensors 5000003410-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Device Identification Code : I/O = 1 / ID = 1 / ID1 = F / ID2 = F Electrical Connection : Connector 4 Pin Number of Conductors : 2 Dimensions Nominal Sensing Distance : 5 MM  [.197 INCH ] Product Diameter : 18 MM  [.709 INCH ] Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Supply Voltage (VDC) : 30.5 Supply Voltage Range (VDC) : 30.5 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 Operation/Applicatio n Electrical Configuration : ASi3.1 - AS-Interface 2.0 Indicator Type : Micro LED on Connector Operational Function : Constant Distance
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Device Identification Code : I/O = 1 / ID = 1 / ID1 = F / ID2 = F Electrical Connection : Connector 4 Pin Number of Conductors : 2 Dimensions Nominal Sensing Distance : 5 MM  [.197 INCH ] Product Diameter : 18 MM  [.709 INCH ] Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Supply Voltage (VDC) : 30.5 Supply Voltage Range (VDC) : 30.5 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 Operation/Applicatio n Electrical Configuration : ASi3.1 - AS-Interface 2.0 Indicator Type : Micro LED on Connector Operational Function : Constant Distance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000003410-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000003410-SE
Inductive Proximity Sensors 5000003410-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Device Identification Code : I/O = 1 / ID = 1 / ID1 = F / ID2 = F Electrical Connection : Connector 4 Pin Number of Conductors : 2 Dimensions Nominal Sensing Distance : 5 MM  [.197 INCH ] Product Diameter : 18 MM  [.709 INCH ] Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Supply Voltage (VDC) : 30.5 Supply Voltage Range (VDC) : 30.5 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 Operation/Applicatio n Electrical Configuration : ASi3.1 - AS-Interface 2.0 Indicator Type : Micro LED on Connector Operational Function : Constant Distance

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Device Identification Code : I/O = 1 / ID = 1 / ID1 = F / ID2 = F
  • Electrical Connection : Connector 4 Pin
  • Number of Conductors : 2

Dimensions


  • Nominal Sensing Distance : 5 MM  [.197 INCH ]
  • Product Diameter : 18 MM  [.709 INCH ]
  • Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 30.5
  • Supply Voltage Range (VDC) : 30.5

Mechanical Attachment


  • Mounting Alignment Type : Flush
  • Thread Size : M18

Operation/Application


  • Electrical Configuration : ASi3.1 - AS-Interface 2.0
  • Indicator Type : Micro LED on Connector
  • Operational Function : Constant Distance
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000003410-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.1970 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ANSI Street Lighting Photocells - 217152-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Photodiode Sensors - 3001220-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Photodiode Sensors - 20029476-00 - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 212 F (-40 to 100 C)
Diameter 0.0090 inch (0.2286 mm)
View Details
Magnetic Proximity Sensors - 5000003093-SE - TE Connectivity
Specs
Switching Frequency 0.2000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details