TE Connectivity Photoelectric Proximity Sensors 6000002749-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Polarized Filter Electrical Connection : Screw Terminal Output Configuration : Relay Sensitivity Adjustment : With Sensor Detection System : Reflective with Polarized Filter Contact Features Switching Contact Type : NO or NC Dimensions Detectable Object (Min) : 10 MM  [.394 INCH ] Nominal Sensing Distance : 10000 MM  [393.7 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 12 - 240 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Polarized Filter Electrical Connection : Screw Terminal Output Configuration : Relay Sensitivity Adjustment : With Sensor Detection System : Reflective with Polarized Filter Contact Features Switching Contact Type : NO or NC Dimensions Detectable Object (Min) : 10 MM  [.394 INCH ] Nominal Sensing Distance : 10000 MM  [393.7 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 12 - 240 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 6000002749-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
6000002749-SE
Photoelectric Proximity Sensors 6000002749-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Polarized Filter Electrical Connection : Screw Terminal Output Configuration : Relay Sensitivity Adjustment : With Sensor Detection System : Reflective with Polarized Filter Contact Features Switching Contact Type : NO or NC Dimensions Detectable Object (Min) : 10 MM  [.394 INCH ] Nominal Sensing Distance : 10000 MM  [393.7 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 12 - 240 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular

Configuration Features


  • Detection Method : Polarized Filter
  • Electrical Connection : Screw Terminal
  • Output Configuration : Relay
  • Sensitivity Adjustment : With
  • Sensor Detection System : Reflective with Polarized Filter

Contact Features


  • Switching Contact Type : NO or NC

Dimensions


  • Detectable Object (Min) : 10 MM  [.394 INCH ]
  • Nominal Sensing Distance : 10000 MM  [393.7 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 12 - 240

Operation/Application


  • Photoelectric Operating Mode : Light / Dark
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 6000002749-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 394 inch (10000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiode Sensors - 3001495-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 158 F (-20 to 70 C)
Diameter 0.0190 inch (0.4826 mm)
View Details
Inductive Proximity Sensors - 5000001678-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photodiode Sensors - 20026852-00 - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -13 to 185 F (-25 to 85 C)
Diameter 0.0090 inch (0.2286 mm)
View Details
Photoelectric Proximity Sensors - 5000002612-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
Switch Type Normally Open; Normally Closed
View Details