TE Connectivity Power Cable Assemblies 6-765269-7

Description
Body Features Cable Color : Blue Connector Color (End A) : Black Connector Color (End B) : Black Housing Features Housing Material : PBT Mechanical Attachment Mating Alignment Type : Keyed Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1.016 M  [3.33 FT ] Product Type Features Cable Assembly (End A) : AMPOWER Plug Cable Assembly (End B) : AMPOWER Plug Cable Assembly Type : AMPOWER Usage Conditions Operating Temperature Range : -67 - 221 DEGC  [-55 - 105 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Connector Color (End A) : Black Connector Color (End B) : Black Housing Features Housing Material : PBT Mechanical Attachment Mating Alignment Type : Keyed Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1.016 M  [3.33 FT ] Product Type Features Cable Assembly (End A) : AMPOWER Plug Cable Assembly (End B) : AMPOWER Plug Cable Assembly Type : AMPOWER Usage Conditions Operating Temperature Range : -67 - 221 DEGC  [-55 - 105 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 6-765269-7 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
6-765269-7
Power Cable Assemblies 6-765269-7
Body Features Cable Color : Blue Connector Color (End A) : Black Connector Color (End B) : Black Housing Features Housing Material : PBT Mechanical Attachment Mating Alignment Type : Keyed Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1.016 M  [3.33 FT ] Product Type Features Cable Assembly (End A) : AMPOWER Plug Cable Assembly (End B) : AMPOWER Plug Cable Assembly Type : AMPOWER Usage Conditions Operating Temperature Range : -67 - 221 DEGC  [-55 - 105 DEGF ]

Body Features


  • Cable Color : Blue
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black

Housing Features


  • Housing Material : PBT

Mechanical Attachment


  • Mating Alignment Type : Keyed

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1.016 M  [3.33 FT ]

Product Type Features


  • Cable Assembly (End A) : AMPOWER Plug
  • Cable Assembly (End B) : AMPOWER Plug
  • Cable Assembly Type : AMPOWER

Usage Conditions


  • Operating Temperature Range : -67 - 221 DEGC  [-55 - 105 DEGF ]
Buy Now Datasheet
Rectangular Cable Assemblies - 6-765269-7-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
6-765269-7-ND
Rectangular Cable Assemblies 6-765269-7-ND
Position Cable Assembly Rectangular Plug to Plug 3.33' (1.02m)

Position Cable Assembly Rectangular Plug to Plug 3.33' (1.02m)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 6-765269-7 6-765269-7-ND
Product Name Power Cable Assemblies Rectangular Cable Assemblies
Product Type AMPOWER Plug
Cable Length 3.33 ft (10.16 dm) 3.33 ft (10.15 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products