TE Connectivity Connector Strain Relief 520437-1

Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Configuration Features Number of Positions : 8 Dimensions Compatible Insulation Diameter Range : 5.13 - 6.25 MM  [.202 - .246 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Ferrule Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Configuration Features Number of Positions : 8 Dimensions Compatible Insulation Diameter Range : 5.13 - 6.25 MM  [.202 - .246 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Ferrule Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 520437-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
520437-1
Connector Strain Relief 520437-1
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Configuration Features Number of Positions : 8 Dimensions Compatible Insulation Diameter Range : 5.13 - 6.25 MM  [.202 - .246 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Ferrule Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Primary Product Material : Copper
  • Primary Product Plating Material : Tin

Configuration Features


  • Number of Positions : 8

Dimensions


  • Compatible Insulation Diameter Range : 5.13 - 6.25 MM  [.202 - .246 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Ferrule

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 520437-1
Product Name Connector Strain Relief
Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 207489-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Connector Strain Relief - 5206472-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Connector Strain Relief - 5088450-7 - TE Connectivity
Specs
Material PVC
Length 1.18 inch (29.97 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Connector Strain Relief - 213902-2 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details