6-2176251-5 -- CRGS2010 5% 220K AMP - TE CONNECTIVITY
TE Connectivity
Crgs2010 5% 220K Amp - Te Connectivity
6-2176251-5
Description
CRGS2010 5% 220K
Description
CRGS2010 5% 220K
Suppliers
Crgs2010 5% 220K Amp - Te Connectivity
75AC9582
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC9582 |
|
Product Name
|
Crgs2010 5% 220K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers