Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 30 G [1.058 OZ ]
Configuration Features Contact Arrangement : 3A (NO) + 1B (NC) Contact Number of Poles : 4
Contact Features Contact Material : AgSnO2
Dimensions Insulation Clearance Between Contact & Coil : 10 MM [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM [.394 INCH ] Product Height : 16.6 MM [.653 INCH ] Product Length : 40.1 MM [1.57 INCH ] Product Width : 13.1 MM [.516 INCH ]
Electrical Characteristics Coil Current (AMP) : .017 Coil Power Rating DC (WATT) : .8 Coil Resistance (OHM) : 2880 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
Mechanical Attachment Product Mount Type : Board Mount
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC
Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >16 - ≤22 MM [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >33 - ≤45 MM [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >11 - ≤14 MM [>.433 - ≤.551 INCH ]
Packaging Features Packaging Method : Box & Tube
Product Availability Product Availability : Asia
Product Type Features Relay & Contactor Type : Force-Guided Relay
Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]
Body Features
- Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
- Product Weight : 30 G [1.058 OZ ]
Configuration Features
- Contact Arrangement : 3A (NO) + 1B (NC)
- Contact Number of Poles : 4
Contact Features
- Contact Material : AgSnO2
Dimensions
- Insulation Clearance Between Contact & Coil : 10 MM [.394 INCH ]
- Insulation Creepage Between Contact & Coil : 10 MM [.394 INCH ]
- Product Height : 16.6 MM [.653 INCH ]
- Product Length : 40.1 MM [1.57 INCH ]
- Product Width : 13.1 MM [.516 INCH ]
Electrical Characteristics
- Coil Current (AMP) : .017
- Coil Power Rating DC (WATT) : .8
- Coil Resistance (OHM) : 2880
- Coil Voltage Rating (VDC) : 48
- Contact Current Rating (AMP) : 8
- Contact Limiting Breaking Current (AMP) : 8
- Contact Limiting Continuous Current (AMP) : 8
- Contact Limiting Making Current (AMP) : 8
- Contact Limiting Short-Time Current (AMP) : 8
- Contact Switching Load (Min) : 10mA @ 5V
- Contact Switching Voltage (Max) (VAC) : 400
- Contact Voltage Rating (VAC) : 250
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
Mechanical Attachment
- Product Mount Type : Board Mount
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
Other
- Coil Power Rating Class (WATT) : >.6 - ≤1
- Contact Current Class (AMP) : >5 - ≤10
- Height Class (Mechanical) : >16 - ≤22 MM [>.63 - ≤.866 INCH ]
- Length Class (Mechanical) : >33 - ≤45 MM [>1.299 - ≤1.772 INCH ]
- Width Class (Mechanical) : >11 - ≤14 MM [>.433 - ≤.551 INCH ]
Packaging Features
- Packaging Method : Box & Tube
Product Availability
- Product Availability : Asia
Product Type Features
- Relay & Contactor Type : Force-Guided Relay
Termination Features
- Coil Termination & Connection Type : Solder Pins
- Main Termination & Connection Type : Solder Pins
Usage Conditions
- Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ]
- Environmental Category of Protection : RTIII
- Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]