TE Connectivity Electromechanical Relays & Contactors 1-1414476-0

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 220 G  [7.76 OZ ] Configuration Features Coil Special Features : Resistor in Parallel Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 45 MM  [1.772 INCH ] Product Length : 74.2 MM  [2.921 INCH ] Product Width : 40 MM  [1.575 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 3.9 Coil Resistance (OHM) : 37 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 130 Contact Limiting Breaking Current (AMP) : 300 Contact Limiting Continuous Current (AMP) : 180 Contact Limiting Making Current (AMP) : 300 Contact Switching Load (Min) : 1000mA @ 5V Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Current Relay Termination Features Coil Termination & Connection Type : Wire Connector Main Termination & Connection Type : M6 Male Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 220 G  [7.76 OZ ] Configuration Features Coil Special Features : Resistor in Parallel Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 45 MM  [1.772 INCH ] Product Length : 74.2 MM  [2.921 INCH ] Product Width : 40 MM  [1.575 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 3.9 Coil Resistance (OHM) : 37 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 130 Contact Limiting Breaking Current (AMP) : 300 Contact Limiting Continuous Current (AMP) : 180 Contact Limiting Making Current (AMP) : 300 Contact Switching Load (Min) : 1000mA @ 5V Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Current Relay Termination Features Coil Termination & Connection Type : Wire Connector Main Termination & Connection Type : M6 Male Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1414476-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1414476-0
Electromechanical Relays & Contactors 1-1414476-0
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 220 G  [7.76 OZ ] Configuration Features Coil Special Features : Resistor in Parallel Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 45 MM  [1.772 INCH ] Product Length : 74.2 MM  [2.921 INCH ] Product Width : 40 MM  [1.575 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 3.9 Coil Resistance (OHM) : 37 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 130 Contact Limiting Breaking Current (AMP) : 300 Contact Limiting Continuous Current (AMP) : 180 Contact Limiting Making Current (AMP) : 300 Contact Switching Load (Min) : 1000mA @ 5V Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Current Relay Termination Features Coil Termination & Connection Type : Wire Connector Main Termination & Connection Type : M6 Male Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 220 G  [7.76 OZ ]

Configuration Features


  • Coil Special Features : Resistor in Parallel
  • Contact Arrangement : 1 Form A (NO)

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 45 MM  [1.772 INCH ]
  • Product Length : 74.2 MM  [2.921 INCH ]
  • Product Width : 40 MM  [1.575 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 3.9
  • Coil Resistance (OHM) : 37
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 130
  • Contact Limiting Breaking Current (AMP) : 300
  • Contact Limiting Continuous Current (AMP) : 180
  • Contact Limiting Making Current (AMP) : 300
  • Contact Switching Load (Min) : 1000mA @ 5V
  • Contact Voltage Rating (VDC) : 12
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >3 - ≤10
  • Contact Current Class (AMP) : >50 - ≤200
  • Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : High Current Relay

Termination Features


  • Coil Termination & Connection Type : Wire Connector
  • Main Termination & Connection Type : M6 Male

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Relays - 1-1414476-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
High Current Relays & Modules

High Current Relays & Modules

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
1-1414476-0
General Purpose Relays 1-1414476-0
General Purpose Relays V23132A2001X023

General Purpose Relays V23132A2001X023

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1-1414476-0 1-1414476-0 1-1414476-0
Product Name Electromechanical Relays & Contactors Relays General Purpose Relays
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 3.9 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415535-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393204-3 - TE Connectivity
Specs
Approvals Out of Scope for EU ELV; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393194-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 185 F (-30 to 85 C)
AC Voltage 277 volts
View Details
2 suppliers
Signal Relays - 1-1393817-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers