TE Connectivity Back Cover 16 Position, Thermoplastic; Accessory Type Amp Te Connectivity 102536-6

Description
BACK COVER 16 POSITION, THERMOPLASTIC; Accessory Type:Connector Cover; For Use With:Double Row Receptacle Assemblies; Connector Body Material:Thermoplast ic Body; Product Range:-; Enclosure Material:Plastic; External Depth:1.008" RoHS Compliant: Yes
Datasheet
Description
BACK COVER 16 POSITION, THERMOPLASTIC; Accessory Type:Connector Cover; For Use With:Double Row Receptacle Assemblies; Connector Body Material:Thermoplast ic Body; Product Range:-; Enclosure Material:Plastic; External Depth:1.008" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Back Cover 16 Position, Thermoplastic; Accessory Type Amp Te Connectivity - 92F6016 - Newark, An Avnet Company
Chicago, IL, United States
Back Cover 16 Position, Thermoplastic; Accessory Type Amp Te Connectivity
92F6016
Back Cover 16 Position, Thermoplastic; Accessory Type Amp Te Connectivity 92F6016
BACK COVER 16 POSITION, THERMOPLASTIC; Accessory Type:Connector Cover; For Use With:Double Row Receptacle Assemblies; Connector Body Material:Thermoplast ic Body; Product Range:-; Enclosure Material:Plastic; External Depth:1.008" RoHS Compliant: Yes

BACK COVER 16 POSITION, THERMOPLASTIC; Accessory Type:Connector Cover; For Use With:Double Row Receptacle Assemblies; Connector Body Material:Thermoplastic Body; Product Range:-; Enclosure Material:Plastic; External Depth:1.008" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 92F6016
Product Name Back Cover 16 Position, Thermoplastic; Accessory Type Amp Te Connectivity
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9440600 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1 inch (25.5 mm)
View Details
Relay Housing Cover, Large - 666 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Shape / Application Rectangular
Material Polystyrene
View Details
D Sub Backshells - 340075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details