TE Connectivity 3-Phase Filters 6-1609969-2

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 30 Leakage Current (Max) (230VAC, 50Hz) : 10 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 30 Leakage Current (Max) (230VAC, 50Hz) : 10 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 6-1609969-2 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
6-1609969-2
3-Phase Filters 6-1609969-2
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 30 Leakage Current (Max) (230VAC, 50Hz) : 10 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : DIN Rail Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 30
  • Leakage Current (Max) (230VAC, 50Hz) : 10
  • Operating Voltage (VAC) : 520

Mechanical Attachment


  • Product Mount Type : DIN Rail

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now Datasheet
Power Line Filter, 3-Ph, 30A, 520Vac; Filter Applications Corcom Te Connectivity - 70AJ0988 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3-Ph, 30A, 520Vac; Filter Applications Corcom Te Connectivity
70AJ0988
Power Line Filter, 3-Ph, 30A, 520Vac; Filter Applications Corcom Te Connectivity 70AJ0988
POWER LINE FILTER, 3-PH, 30A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

POWER LINE FILTER, 3-PH, 30A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6-1609969-2 70AJ0988
Product Name 3-Phase Filters Power Line Filter, 3-Ph, 30A, 520Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - CCM1334-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
3 suppliers
Filter, Power Line, 80V, 100A, 340Uh; Filter Applications Corcom Te Connectivity - 53M6301 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Current 100 amps
View Details
IEC Filters - 2660141 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details