TE Connectivity Filter, Power Line, 80V, 100A, 340Uh; Filter Applications Corcom Te Connectivity 100DCF6

Description
FILTER, POWER LINE, 80V, 100A, 340UH; Filter Applications:General Purpose; Voltage Rating:80VDC; Current Rating:100A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, 80V, 100A, 340UH; Filter Applications:General Purpose; Voltage Rating:80VDC; Current Rating:100A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, 80V, 100A, 340Uh; Filter Applications Corcom Te Connectivity - 53M6301 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, 80V, 100A, 340Uh; Filter Applications Corcom Te Connectivity
53M6301
Filter, Power Line, 80V, 100A, 340Uh; Filter Applications Corcom Te Connectivity 53M6301
FILTER, POWER LINE, 80V, 100A, 340UH; Filter Applications:General Purpose; Voltage Rating:80VDC; Current Rating:100A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

FILTER, POWER LINE, 80V, 100A, 340UH; Filter Applications:General Purpose; Voltage Rating:80VDC; Current Rating:100A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 53M6301
Product Name Filter, Power Line, 80V, 100A, 340Uh; Filter Applications Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rfi Power Line Filter, 10A, 380Ua; Connector Type Corcom Te Connectivity - 23B4342 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Power Line Filter Modules - 486-3-123-541-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-5669-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details