TE Connectivity Power Line Filter Modules 10VR1

Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1334-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1334-ND
Power Line Filter Modules CCM1334-ND
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Rfi Power Line Filter, 10A, 700Ua; Filter Applications Corcom Te Connectivity - 52K3301 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 10A, 700Ua; Filter Applications Corcom Te Connectivity
52K3301
Rfi Power Line Filter, 10A, 700Ua; Filter Applications Corcom Te Connectivity 52K3301
RFI POWER LINE FILTER, 10A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:CORCOM R SeriesRoHS Compliant: Yes

RFI POWER LINE FILTER, 10A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:CORCOM R SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Two-Stage General Purpose RFI Power Line Filter; 10AMP; .250 terminals - 70185571 - Allied Electronics, Inc.
Fort Worth, TX, USA
Two-Stage General Purpose RFI Power Line Filter; 10AMP; .250 terminals
70185571
Two-Stage General Purpose RFI Power Line Filter; 10AMP; .250 terminals 70185571
R Series RFI filters are premium performance dual stage filters suited for low impedance loads — particularly suited where pulsed, continuous and/or intermittent RF interference is present in your application. Maximum Leakage Current (Line-to-Ground): 0.4 mA @ 120 VAC, 60 Hz; 0.7 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

R Series RFI filters are premium performance dual stage filters suited for low impedance loads — particularly suited where pulsed, continuous and/or intermittent RF interference is present in your application. Maximum Leakage Current (Line-to-Ground): 0.4 mA @ 120 VAC, 60 Hz; 0.7 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1334-ND 52K3301 70185571
Product Name Power Line Filter Modules Rfi Power Line Filter, 10A, 700Ua; Filter Applications Corcom Te Connectivity Two-Stage General Purpose RFI Power Line Filter; 10AMP; .250 terminals
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - CCM1969-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
Power Line EMC Filters - RSHN-2250 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Rated Voltage 250 volts
Rated Current 250 amps
View Details
3 suppliers