TE Connectivity Contacts 6-1437514-8

Description
HOLTITE CONTACT 3.
Request a Quote Datasheet
Description
HOLTITE CONTACT 3.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 6-1437514-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
6-1437514-8
Contacts 6-1437514-8
HOLTITE CONTACT 3.

HOLTITE CONTACT 3.

Buy Now
Swedesboro, NJ, United States
Contacts
6-1437514-8
Contacts 6-1437514-8
Contacts

Contacts

Buy Now
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity - 23C1656 - Newark, An Avnet Company
Chicago, IL, United States
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
23C1656
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity 23C1656
DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:HOLTITE Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Thickness:0.03" RoHS Compliant: Yes

DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:HOLTITE Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Thickness:0.03" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6-1437514-8 23C1656
Product Name Contacts Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details