Keystone Electronics Corp. PC Pin Receptacles, Socket Connectors 1414

Description
"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - 36-1414-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
36-1414-ND
PC Pin Receptacles, Socket Connectors 36-1414-ND
"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Solder"

"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Solder"

Buy Now Datasheet
Jack, Micro; Brass; Beryllium Copper (Spring); 0.089 in.; 0.236 in. - 70182421 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Micro; Brass; Beryllium Copper (Spring); 0.089 in.; 0.236 in.
70182421
Jack, Micro; Brass; Beryllium Copper (Spring); 0.089 in.; 0.236 in. 70182421
Micro Jack, 0.089 in. Hole Diameter, Brass Body Material, 0.236 in. Height Precision engineered, “closed entry” contacts Space saving design for high density packaging Micro jacks are available for mating with .015 to .082 diameter pins and leads Ideal for mounting transistors, resistors, diodes, IC’s and similar miniature components.

Micro Jack, 0.089 in. Hole Diameter, Brass Body Material, 0.236 in. Height

  • Precision engineered, “closed entry” contacts
  • Space saving design for high density packaging
  • Micro jacks are available for mating with .015 to .082 diameter pins and leads
    Ideal for mounting transistors, resistors, diodes, IC’s and similar miniature components.
Supplier's Site
Jack Keystone - 62W4877 - Newark, An Avnet Company
Chicago, IL, United States
Jack Keystone
62W4877
Jack Keystone 62W4877
JACK

JACK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 36-1414-ND 70182421 62W4877
Product Name PC Pin Receptacles, Socket Connectors Jack, Micro; Brass; Beryllium Copper (Spring); 0.089 in.; 0.236 in. Jack Keystone
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details