Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features Crimp Type : Hex Ferrule Material : Brass Ferrule Plating Material : Gold RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 6
Other Dielectric Material : PTFE Grade : Professional
Packaging Features Packaging Method : Tray Packaging Quantity : 100
Product Type Features Compatible With RF Cable Type : KX 22A, KX 3B Connector & Contact Terminates To : Wire & Cable Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : MCX Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]
Body Features
- Body Material : Brass
- Body Material Finish : Plated
- Body Plating Material : Gold
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- Crimp Type : Hex
- Ferrule Material : Brass
- Ferrule Plating Material : Gold
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Underplating Material : Nickel
Electrical Characteristics
Mechanical Attachment
- Detent : Without
- RF Connector Coupling Mechanism : Snap-On
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency (GHZ) : 6
Other
- Dielectric Material : PTFE
- Grade : Professional
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 100
Product Type Features
- Compatible With RF Cable Type : KX 22A, KX 3B
- Connector & Contact Terminates To : Wire & Cable
- Connector Shape : Circular
- Connector System : Cable-to-Board
- RF Connector Style : Plug
- RF Interface : MCX
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]