TE Connectivity RF Terminators 413364-2

Description
Body Features Body Material : Polyphenylene Oxide Body Plating Material : Nickel Primary Product Color : Gray Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Operation/Applicatio n Circuit Application : Signal Other Grade : Commercial Packaging Features Packaging Method : Box & Carton Packaging Quantity : 200 Usage Conditions Insulation Option : Partially Insulated
Request a Quote
Description
Body Features Body Material : Polyphenylene Oxide Body Plating Material : Nickel Primary Product Color : Gray Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Operation/Applicatio n Circuit Application : Signal Other Grade : Commercial Packaging Features Packaging Method : Box & Carton Packaging Quantity : 200 Usage Conditions Insulation Option : Partially Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 413364-2 - TE Connectivity
Berwyn, PA, United States
RF Terminators
413364-2
RF Terminators 413364-2
Body Features Body Material : Polyphenylene Oxide Body Plating Material : Nickel Primary Product Color : Gray Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Operation/Applicatio n Circuit Application : Signal Other Grade : Commercial Packaging Features Packaging Method : Box & Carton Packaging Quantity : 200 Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Body Material : Polyphenylene Oxide
  • Body Plating Material : Nickel
  • Primary Product Color : Gray

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Operation/Application


  • Circuit Application : Signal

Other


  • Grade : Commercial

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 200

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number 413364-2
Product Name RF Terminators
Package Type Plugin
Unlock Full Specs
to access all available technical data

Similar Products

RF Plugs & Jacks - 5-1634556-7 - TE Connectivity
Specs
Package Type Jack
Frequency Range 2000.00 MHz
View Details
RF Plugs & Jacks - 134959-1 - TE Connectivity
Specs
Package Type Plugin; Plug
Impedance 75 ohms
Frequency Range 2000.00 MHz
View Details