TE Connectivity Data Bus Couplers CU1741-000

Description
Configuration Features Eyelet : With Number of Stubs : 2 Other Cable Assembly Length : 3.05 M  [10 FT ] Product Type Features Coupler Type : In-Line Microcoupler
Request a Quote
Description
Configuration Features Eyelet : With Number of Stubs : 2 Other Cable Assembly Length : 3.05 M  [10 FT ] Product Type Features Coupler Type : In-Line Microcoupler
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - CU1741-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
CU1741-000
Data Bus Couplers CU1741-000
Configuration Features Eyelet : With Number of Stubs : 2 Other Cable Assembly Length : 3.05 M  [10 FT ] Product Type Features Coupler Type : In-Line Microcoupler

Configuration Features


  • Eyelet : With
  • Number of Stubs : 2

Other


  • Cable Assembly Length : 3.05 M  [10 FT ]

Product Type Features


  • Coupler Type : In-Line Microcoupler
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number CU1741-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products

RF Plugs & Jacks - 1329315-1 - TE Connectivity
Specs
Package Type Plug
Frequency Range 12400.00 MHz
View Details
RF Plugs & Jacks - 134959-1 - TE Connectivity
Specs
Package Type Plugin; Plug
Impedance 75 ohms
Frequency Range 2000.00 MHz
View Details