TE Connectivity Rectangular Wire & Cable Connectors & Housings 6-1241983-2

Description
Body Features Primary Product Color : Red Configuration Features Keying & Polarized Rib Location : 1b,2b Number of Positions : 2 Number of Rows : 1 Dimensions Connector Height : 13.9 MM  [.547 INCH ] Connector Length : 25.5 MM  [1 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 6 Industry Standards Glow Wire Rating : Glow Wire RAST Version : 02-I UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 1&2 Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 3200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Keying & Polarized Rib Location : 1b,2b Number of Positions : 2 Number of Rows : 1 Dimensions Connector Height : 13.9 MM  [.547 INCH ] Connector Length : 25.5 MM  [1 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 6 Industry Standards Glow Wire Rating : Glow Wire RAST Version : 02-I UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 1&2 Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 3200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 6-1241983-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
6-1241983-2
Rectangular Wire & Cable Connectors & Housings 6-1241983-2
Body Features Primary Product Color : Red Configuration Features Keying & Polarized Rib Location : 1b,2b Number of Positions : 2 Number of Rows : 1 Dimensions Connector Height : 13.9 MM  [.547 INCH ] Connector Length : 25.5 MM  [1 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 6 Industry Standards Glow Wire Rating : Glow Wire RAST Version : 02-I UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Latch Between Cavity Number : 1&2 Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 3200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Keying & Polarized Rib Location : 1b,2b
  • Number of Positions : 2
  • Number of Rows : 1

Dimensions


  • Connector Height : 13.9 MM  [.547 INCH ]
  • Connector Length : 25.5 MM  [1 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : PA 6

Industry Standards


  • Glow Wire Rating : Glow Wire
  • RAST Version : 02-I
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Locking Latch Between Cavity Number : 1&2
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 3200

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A116949-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A116949-ND
Rectangular Connector Housings A116949-ND
"2 Rectangular Connectors - Housings Receptacle Red 0.197"" (5.00mm)"

"2 Rectangular Connectors - Housings Receptacle Red 0.197"" (5.00mm)"

Buy Now Datasheet
Standard Timer Housing Mark Ii Amp - Te Connectivity - 99X6986 - Newark, An Avnet Company
Chicago, IL, United States
Standard Timer Housing Mark Ii Amp - Te Connectivity
99X6986
Standard Timer Housing Mark Ii Amp - Te Connectivity 99X6986
STANDARD TIMER HOUSING MARK II

STANDARD TIMER HOUSING MARK II

Supplier's Site
Standard Timer Housing Mark Ii Amp - Te Connectivity - 76AC9512 - Newark, An Avnet Company
Chicago, IL, United States
Standard Timer Housing Mark Ii Amp - Te Connectivity
76AC9512
Standard Timer Housing Mark Ii Amp - Te Connectivity 76AC9512
STANDARD TIMER HOUSING MARK II

STANDARD TIMER HOUSING MARK II

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-1241983-2 A116949-ND 99X6986
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Standard Timer Housing Mark Ii Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products